Federal Signal Corporation - Industrial Signaling and Systems 300MB CommCenter® Digital Message Center 300MB-SD

Description
Multi-voltage design accepts 24VDC, 120VAC or 240VAC High-quality, non-volatile playback Stores up to six voice messages, melodies, tones and signals Messages can be up to 30 seconds in length (180 second total capacity) Expandable and prioritized Type 1 enclosure UL and cUL Features CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures. Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity. CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations. The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
Request a Quote Datasheet
Description
Multi-voltage design accepts 24VDC, 120VAC or 240VAC High-quality, non-volatile playback Stores up to six voice messages, melodies, tones and signals Messages can be up to 30 seconds in length (180 second total capacity) Expandable and prioritized Type 1 enclosure UL and cUL Features CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures. Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity. CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations. The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MB CommCenter® Digital Message Center - 300MB-SD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300MB CommCenter® Digital Message Center
300MB-SD
300MB CommCenter® Digital Message Center 300MB-SD
Multi-voltage design accepts 24VDC, 120VAC or 240VAC High-quality, non-volatile playback Stores up to six voice messages, melodies, tones and signals Messages can be up to 30 seconds in length (180 second total capacity) Expandable and prioritized Type 1 enclosure UL and cUL Features CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures. Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity. CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations. The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
  • Multi-voltage design accepts 24VDC, 120VAC or 240VAC
  • High-quality, non-volatile playback
  • Stores up to six voice messages, melodies, tones and signals
  • Messages can be up to 30 seconds in length (180 second total capacity)
  • Expandable and prioritized
  • Type 1 enclosure
  • UL and cUL

Features

CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures.

Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity.

CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations.

The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Uncategorized Products
Product Number 300MB-SD
Product Name 300MB CommCenter® Digital Message Center
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Accessory - 58982003 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specialized - MSL1-120B - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specialized - SCB-024TC - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lighting Accessory - 4759033 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers