Faultless Caster Duraflex I81-8x2

Description
Ideal for hand trucks or other equipment which requires a cushioned ride
Description
Ideal for hand trucks or other equipment which requires a cushioned ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duraflex
I81-8x2
Duraflex I81-8x2
Ideal for hand trucks or other equipment which requires a cushioned ride

Ideal for hand trucks or other equipment which requires a cushioned ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I81-8x2
Product Name Duraflex
Wheel Type Duraflex
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
DSPK -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details