Faultless Caster Pneumatic I19-8x2.50

Description
Sawtooth tread style, for delicate instruments and breakable items
Description
Sawtooth tread style, for delicate instruments and breakable items

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Pneumatic
I19-8x2.50
Pneumatic I19-8x2.50
Sawtooth tread style, for delicate instruments and breakable items

Sawtooth tread style, for delicate instruments and breakable items

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I19-8x2.50
Product Name Pneumatic
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 8 inch (203 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 686806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details