Faultless Caster Duro-Tred Vulcanized Wheel 38-8x3

Description
Excellent mobility and extended life under extremely heavy loads
Description
Excellent mobility and extended life under extremely heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Duro-Tred Vulcanized Wheel
38-8x3
Duro-Tred Vulcanized Wheel 38-8x3
Excellent mobility and extended life under extremely heavy loads

Excellent mobility and extended life under extremely heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 38-8x3
Product Name Duro-Tred Vulcanized Wheel
Wheel Type Poly/Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Polypropylene
Maximum Load 270 lbs (122 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
NG Maxim Glass-Filled Nylon Wheels -  - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 700 to 1400 lbs (317 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details