Faultless Caster Ruberex® 21-4x1-1/4

Description
Quiet movement, a cushioned ride, and maximum floor protection
Description
Quiet movement, a cushioned ride, and maximum floor protection

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Ruberex®
21-4x1-1/4
Ruberex® 21-4x1-1/4
Quiet movement, a cushioned ride, and maximum floor protection

Quiet movement, a cushioned ride, and maximum floor protection

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 21-4x1-1/4
Product Name Ruberex®
Wheel Type Solid Rubber
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
View Details
VM Ductile V-Groove Wheels - VM Ductile V-Groove Wheels - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 3500 to 6000 lbs (1587 to 2721 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details