Faultless Caster Vulcanized Rubber Tread Wheel 18-8HDx2-1/2

Description
Recommended for quiet movement with heavy loads
Description
Recommended for quiet movement with heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Vulcanized Rubber Tread Wheel
18-8HDx2-1/2
Vulcanized Rubber Tread Wheel 18-8HDx2-1/2
Recommended for quiet movement with heavy loads

Recommended for quiet movement with heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 18-8HDx2-1/2
Product Name Vulcanized Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 1100 lbs (499 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 700 lbs (317 kg)
View Details
Advanced Elastomer Wheel - AE41R-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details