Faultless Caster Vulcanized Rubber Tread Wheel 18-6x3

Description
Recommended for quiet movement with heavy loads
Description
Recommended for quiet movement with heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Vulcanized Rubber Tread Wheel
18-6x3
Vulcanized Rubber Tread Wheel 18-6x3
Recommended for quiet movement with heavy loads

Recommended for quiet movement with heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 18-6x3
Product Name Vulcanized Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 225 lbs (102 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Advanced Elastomer Wheel - AE62R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
View Details