Faultless Caster Vulcanized Rubber Tread Wheel 18-10HDx3

Description
Recommended for quiet movement with heavy loads
Description
Recommended for quiet movement with heavy loads

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Vulcanized Rubber Tread Wheel
18-10HDx3
Vulcanized Rubber Tread Wheel 18-10HDx3
Recommended for quiet movement with heavy loads

Recommended for quiet movement with heavy loads

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 18-10HDx3
Product Name Vulcanized Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 1650 lbs (748 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 600 lbs (272 kg)
View Details
Polyurethane Iron Core (PI) - PI825R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1950 lbs (884 kg)
Wheel Diameter 8 inch (203 mm)
View Details