Faultless Caster Dyna-Tred II 1-3x13/16

Description
Applications: dollies, furniture, carts, and trucks
Description
Applications: dollies, furniture, carts, and trucks

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred II
1-3x13/16
Dyna-Tred II 1-3x13/16
Applications: dollies, furniture, carts, and trucks

Applications: dollies, furniture, carts, and trucks

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 1-3x13/16
Product Name Dyna-Tred II
Wheel Type Plastic
Maximum Load 90 lbs (40.82 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Faultless Caster
Specs
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details