Faultless Caster Sintered Iron 08-2-1/2x1

Description
Temperature operating range is -40°F to +500°F
Description
Temperature operating range is -40°F to +500°F

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Sintered Iron
08-2-1/2x1
Sintered Iron 08-2-1/2x1
Temperature operating range is -40°F to +500°F

Temperature operating range is -40°F to +500°F

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 08-2-1/2x1
Product Name Sintered Iron
Wheel Type Metal
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2702281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
ALST -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details