Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW28AC001-KM is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-28 and square cover flange. This WR-28 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and male gender.
WR-28 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. Fairview WR-28 2.92mm transition adapter for coax is designed with a body material of aluminum and connector body material of stainless steel. Our WR-28 to 2.92mm male connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-28 waveguide transition adapter to coaxial 2.92mm part number SMW28AC001-KM is currently in stock at our location. Our right angle wave guide WR-28 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | SMW28AC001-KM |
| Product Name | WR-28 to 2.92mm Male Waveguide to Coax Adapter UG-599/U Square Cover Standard with 26.5 GHz to 40 GHz Ka Band in Aluminum, Gold |
| Frequency Range | 26500.0 to 40000.0 MHz |