Fairview Microwave Inc. Tunnel Diode Zero Bias Detector, 4 GHz to 8 GHz, SMA, Negative Video Out, +17 dBm max Pin, 5 nsec Pulse Risetime FMMT6018

Description
RF dectector FMMT6018 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a tunnel diode zero bias design and has a 50 Ohm impedance. Our RF tunnel diode zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 4 GHz and a maximum frequency of 8 GHz. This SMA coaxial RF tunnel diode zero bias detector part number FMMT6018 has a maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial tunnel diode zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector FMMT6018 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a tunnel diode zero bias design and has a 50 Ohm impedance. Our RF tunnel diode zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 4 GHz and a maximum frequency of 8 GHz. This SMA coaxial RF tunnel diode zero bias detector part number FMMT6018 has a maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial tunnel diode zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunnel Diode Zero Bias Detector, 4 GHz to 8 GHz, SMA, Negative Video Out, +17 dBm max Pin, 5 nsec Pulse Risetime - FMMT6018 - Fairview Microwave Inc.
Lewisville, TX, United States
Tunnel Diode Zero Bias Detector, 4 GHz to 8 GHz, SMA, Negative Video Out, +17 dBm max Pin, 5 nsec Pulse Risetime
FMMT6018
Tunnel Diode Zero Bias Detector, 4 GHz to 8 GHz, SMA, Negative Video Out, +17 dBm max Pin, 5 nsec Pulse Risetime FMMT6018
RF dectector FMMT6018 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a tunnel diode zero bias design and has a 50 Ohm impedance. Our RF tunnel diode zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 4 GHz and a maximum frequency of 8 GHz. This SMA coaxial RF tunnel diode zero bias detector part number FMMT6018 has a maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial tunnel diode zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector FMMT6018 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a tunnel diode zero bias design and has a 50 Ohm impedance. Our RF tunnel diode zero bias detector is constructed with SMA male to SMA female connectors.

Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 4 GHz and a maximum frequency of 8 GHz. This SMA coaxial RF tunnel diode zero bias detector part number FMMT6018 has a maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial tunnel diode zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number FMMT6018
Product Name Tunnel Diode Zero Bias Detector, 4 GHz to 8 GHz, SMA, Negative Video Out, +17 dBm max Pin, 5 nsec Pulse Risetime
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Directional Detectors 184020S - 184020S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details