Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 22AC206 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-22 and round cover flange. This WR-22 waveguide to coax adapter / transition is constructed with a 2.4mm coaxial connector that is 50 Ohm and female gender.
WR-22 waveguide to coaxial transition adapter with 2.4mm connector has a minimum frequency of 33 GHz and a maximum frequency of 50 GHz. Fairview WR-22 2.4mm transition adapter for coax is designed with a body material of copper and connector body material of passivated stainless steel. Our WR-22 to 2.4mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-22 waveguide transition adapter to coaxial 2.4mm part number 22AC206 is currently in stock at our location. Our right angle wave guide WR-22 to 2.4mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | 22AC206 |
| Product Name | WR-22 to 2.4mm Female Waveguide to Coax Adapter Round Cover Standard with 33 GHz to 50 GHz in Copper |
| Frequency Range | 33000.0 to 50000.0 MHz |