Fairbanks Scales' 1601 Series remote display is a stainless steel, NEMA 4X remote display with 1.5" weight characters designed for use in wash down applications. The ultra-bright LED's automatically adjust to the existing lighting condition, allowing for a comfortable viewing range up to 75 feet away. The displays also feature a unique learning ability that makes them compatible with virtually every known scale instrument that has continuous output.
| Fairbanks Scales, Inc. | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1601 |
| Product Name | Remote Scale LED Display (stainless steel) |
| Character Type | Numeric |