FX PCB Co., Ltd. Ceramic PCB 14

Description
Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic PCB Capability: Board Thickness(mm) 0.25/0.38/0.5/0.635/ 1.0/1.5/2.0/2.5/3.0m m Layer Number 1-2L Base copper thickness(um) 18-300um(0.5-8.5oz) Min Track width/space(mm) 0.075mm Min hole size 0.06mm(PTH) Finished hole tolerance(mm) 0.05mm(NPTH) Outline Tolerance(mm) 0.05mm Hole Tolerance +/-0.05mm Min space from track to board edge 0.2mm Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203
Request a Quote
Description
Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic PCB Capability: Board Thickness(mm) 0.25/0.38/0.5/0.635/ 1.0/1.5/2.0/2.5/3.0m m Layer Number 1-2L Base copper thickness(um) 18-300um(0.5-8.5oz) Min Track width/space(mm) 0.075mm Min hole size 0.06mm(PTH) Finished hole tolerance(mm) 0.05mm(NPTH) Outline Tolerance(mm) 0.05mm Hole Tolerance +/-0.05mm Min space from track to board edge 0.2mm Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic PCB 14 -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Ceramic PCB 14
Ceramic PCB 14
Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic PCB Capability: Board Thickness(mm) 0.25/0.38/0.5/0.635/ 1.0/1.5/2.0/2.5/3.0m m Layer Number 1-2L Base copper thickness(um) 18-300um(0.5-8.5oz) Min Track width/space(mm) 0.075mm Min hole size 0.06mm(PTH) Finished hole tolerance(mm) 0.05mm(NPTH) Outline Tolerance(mm) 0.05mm Hole Tolerance +/-0.05mm Min space from track to board edge 0.2mm Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203

Description

Ceramic PCB Materials Properties:

FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic.


Ceramic PCB Capability:

Board Thickness(mm) 0.25/0.38/0.5/0.635/1.0/1.5/2.0/2.5/3.0mm
Layer Number 1-2L
Base copper thickness(um) 18-300um(0.5-8.5oz)
Min Track width/space(mm) 0.075mm
Min hole size 0.06mm(PTH)
Finished hole tolerance(mm) 0.05mm(NPTH)
Outline Tolerance(mm) 0.05mm
Hole Tolerance +/-0.05mm
Min space from track to board edge 0.2mm

Finished board thickness

(0.25-0.38mm)+/-0.03mm
(0.38-0.635)+/-0.04mm
(0.76-2mm)+/-0.05mm
Surface Treatment ENIG,ENEPIG,Immersion Silver
Material AIN, AI203

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name Ceramic PCB 14
Materials AIN, AI203
Unlock Full Specs
to access all available technical data

Similar Products

Glass PCB 2 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass
Thickness 0.0197 to 0.1969 inches (0.5000 to 5 mm)
View Details
Ceramic PCB AIO203 Material 3 -  - FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 to 14 ohm-cm
View Details
Transparent PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass
Thickness 0.0197 to 0.1969 inches (0.5000 to 5 mm)
View Details