FX PCB Co., Ltd. ALN 2L Ceramic PCB

Description
Description Ceramic PCB Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB Materials Properties: Item Unit Value Test Standard Color / Gray 3.2 Density g/cm³ ≥ 3.33 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 170 GB/T 5598 Dielectric Constant 1MHz 8~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 450 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.3~0.6 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 10¹³ GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 2~3 GB/T 5593 FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic.
Request a Quote
Description
Description Ceramic PCB Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB Materials Properties: Item Unit Value Test Standard Color / Gray 3.2 Density g/cm³ ≥ 3.33 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 170 GB/T 5598 Dielectric Constant 1MHz 8~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 450 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.3~0.6 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 10¹³ GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 2~3 GB/T 5593 FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ALN 2L Ceramic PCB -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
ALN 2L Ceramic PCB
ALN 2L Ceramic PCB
Description Ceramic PCB Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB Materials Properties: Item Unit Value Test Standard Color / Gray 3.2 Density g/cm³ ≥ 3.33 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 170 GB/T 5598 Dielectric Constant 1MHz 8~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 450 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.3~0.6 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 10¹³ GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 2~3 GB/T 5593 FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic.

Description

Ceramic PCB Capability:

Finished board thickness

(0.25-0.38mm)+/-0.03mm
(0.38-0.635)+/-0.04mm
(0.76-2mm)+/-0.05mm
Surface Treatment ENIG,ENEPIG,Immersion Silver
Material AIN, AI203

Ceramic PCB Materials Properties:

Item Unit Value Test Standard
Color / Gray 3.2
Density g/cm³ ≥ 3.33 GB/T 2413
Thermal Conductivity 20℃, W/(m · K) ≥ 170 GB/T 5598
Dielectric Constant 1MHz 8~10 GB/T 5594.4
Dielectric Strength KV/mm ≥ 17 GB/T 5593
Flexural Strength Mpa ≥ 450 GB/T 5593
Camber Length‰ ≤2‰
Surface Roughness Ra µ m 0.3~0.6 GB/T 6062
Water Absorption % 0 GB/T 3299—1996
Volume Resistivity 20℃, Ω .cm ≥ 10¹³ GB/T 5594.5
Thermal Expansion 10-6 mm 20~300℃ 2~3 GB/T 5593

FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic.

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name ALN 2L Ceramic PCB
Materials AIN, AI203
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic PCB 1 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details
Transparent Glass PCB Manufacturer -  - FX PCB Co., Ltd.
Specs
Materials Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass
Thickness 0.0197 to 0.1575 inches (0.5000 to 4 mm)
View Details
FLEX PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible
Thickness 0.0118 inches (0.3000 mm)
View Details
3D Printer PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
Thickness 0.0197 to 0.1969 inches (0.5000 to 5 mm)
View Details