FTL Technology Hydraulic Seals

Description
FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal? A hydraulic seal is a relatively soft, non-metallic ring, captured in a groove or fixed in a combination of rings, forming a seal assembly, to block or separate fluid in reciprocating motion applications. Hydraulic seals are vital in machinery. Their use is critical in providing a way for fluid power to be converted to linear motion. Typically these are manufactured from NBR, FKM, PUR and filled PTFE materials and used in conjunction with standard mineral based hydraulic oils. Ensuring that a seal system retains 100% leak free is a primary goal when specifying the seal system. The tribological qualities of seals vary from one design to another and understating this is key to a reliable system. Seals themselves stay leak free by minimizing friction and wear. This is achieved by a complex combination of material performance and geometric design. High pressure high temperature applications often present the harshest environment for hydraulic seals, although equipment operating in ultra-low ambient temperatures can also be equally challenging. With a combination of advanced material technology and innovative seal design, FTL Technology makes both application extremes possible. Why FTL Technology? FTL Technology has decades of hydraulic seal experience across several industrial markets. Our product know-how and understanding of the market allows us to specify the correct material specification and implementation for the needs of any customer. Our sealing solutions help operators manufacture more reliable products, or enjoy greater productivity and efficiency from their equipment.
Description
FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal? A hydraulic seal is a relatively soft, non-metallic ring, captured in a groove or fixed in a combination of rings, forming a seal assembly, to block or separate fluid in reciprocating motion applications. Hydraulic seals are vital in machinery. Their use is critical in providing a way for fluid power to be converted to linear motion. Typically these are manufactured from NBR, FKM, PUR and filled PTFE materials and used in conjunction with standard mineral based hydraulic oils. Ensuring that a seal system retains 100% leak free is a primary goal when specifying the seal system. The tribological qualities of seals vary from one design to another and understating this is key to a reliable system. Seals themselves stay leak free by minimizing friction and wear. This is achieved by a complex combination of material performance and geometric design. High pressure high temperature applications often present the harshest environment for hydraulic seals, although equipment operating in ultra-low ambient temperatures can also be equally challenging. With a combination of advanced material technology and innovative seal design, FTL Technology makes both application extremes possible. Why FTL Technology? FTL Technology has decades of hydraulic seal experience across several industrial markets. Our product know-how and understanding of the market allows us to specify the correct material specification and implementation for the needs of any customer. Our sealing solutions help operators manufacture more reliable products, or enjoy greater productivity and efficiency from their equipment.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Seals -  - FTL Technology
Morley, United Kingdom
Hydraulic Seals
Hydraulic Seals
FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal? A hydraulic seal is a relatively soft, non-metallic ring, captured in a groove or fixed in a combination of rings, forming a seal assembly, to block or separate fluid in reciprocating motion applications. Hydraulic seals are vital in machinery. Their use is critical in providing a way for fluid power to be converted to linear motion. Typically these are manufactured from NBR, FKM, PUR and filled PTFE materials and used in conjunction with standard mineral based hydraulic oils. Ensuring that a seal system retains 100% leak free is a primary goal when specifying the seal system. The tribological qualities of seals vary from one design to another and understating this is key to a reliable system. Seals themselves stay leak free by minimizing friction and wear. This is achieved by a complex combination of material performance and geometric design. High pressure high temperature applications often present the harshest environment for hydraulic seals, although equipment operating in ultra-low ambient temperatures can also be equally challenging. With a combination of advanced material technology and innovative seal design, FTL Technology makes both application extremes possible. Why FTL Technology? FTL Technology has decades of hydraulic seal experience across several industrial markets. Our product know-how and understanding of the market allows us to specify the correct material specification and implementation for the needs of any customer. Our sealing solutions help operators manufacture more reliable products, or enjoy greater productivity and efficiency from their equipment.

FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals.

What is a Hydraulic Seal?

A hydraulic seal is a relatively soft, non-metallic ring, captured in a groove or fixed in a combination of rings, forming a seal assembly, to block or separate fluid in reciprocating motion applications. Hydraulic seals are vital in machinery. Their use is critical in providing a way for fluid power to be converted to linear motion.

Typically these are manufactured from NBR, FKM, PUR and filled PTFE materials and used in conjunction with standard mineral based hydraulic oils. Ensuring that a seal system retains 100% leak free is a primary goal when specifying the seal system. The tribological qualities of seals vary from one design to another and understating this is key to a reliable system. Seals themselves stay leak free by minimizing friction and wear. This is achieved by a complex combination of material performance and geometric design.

High pressure high temperature applications often present the harshest environment for hydraulic seals, although equipment operating in ultra-low ambient temperatures can also be equally challenging. With a combination of advanced material technology and innovative seal design, FTL Technology makes both application extremes possible.

Why FTL Technology?

FTL Technology has decades of hydraulic seal experience across several industrial markets. Our product know-how and understanding of the market allows us to specify the correct material specification and implementation for the needs of any customer. Our sealing solutions help operators manufacture more reliable products, or enjoy greater productivity and efficiency from their equipment.

Supplier's Site

Technical Specifications

  FTL Technology
Product Category Hydraulic Seals and Pneumatic Seals
Product Name Hydraulic Seals
Material (ASTM Abbreviation) Fluoroelastomer (FKM); Nitrile (NBR); Polytetrafluoroethylene (PTFE); Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
S Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
ptfe piston rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Type Piston Ring
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Spring Energised Seals -  - FTL Technology
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Features Spring-energized
Speed 2953 ft/min (1500 cm/sec)
View Details