INFERNEX® PSS-1000 powder coating was formulated to produce a smooth satin black finish to showcase designer components. This powder is specifically designed for protective applications where exterior durability is required. It applies well to ferrous and non-ferrous substrates with an outstanding film quality and tolerates temperatures up to 1000° F (538° C).
APPLICATIONS
Specifically formulated for optimum performance under harsh conditions for:
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | PSS-1000 |
| Product Name | Infernex Powder PSS-1000 |
| Type | Coating; Powder Coating; Paint |
| Substrate | Metallic; Steel |
| Cure / Setting Technology | Thermoset |
| Features | Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant |