The 82E Series is a water-reducible acrylic modified alkyd enamel designed for metal substrates in interior and exterior applications, offering high gloss and excellent adhesion with a quick dry time of 1 hour. It has volume solids of 32 ± 2%, weight solids of 44 ± 2%, and a VOC content of 190 g/L. The recommended dry film thickness is 1-3 mils, with theoretical coverage of 513 ft²/gal at 1.0 mil. It achieves a gloss of 80+ at 60°, 5B adhesion per ASTM D3359, impact resistance exceeding 120 in-lbs, and 3H pencil hardness. Application is valid between 40°F and 100°F with relative humidity below 80%, and it can be thinned up to 10% with water. Shelf life is a minimum of 12 months at 73°F in unopened containers.
A versatile water-reducible acrylic modified alkyd for use on metal substrates for interior and exterior exposure. A high gloss product with excellent adhesion. Quick dry for increased production. Multiple stocked bases allow for tinting on demand.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 82E Series |
| Product Name | Water-Reducible Acrylic Modified Alkyd Enamel 82E |
| Type | Coating; Enamel; Paint |
| Substrate | Metallic; Steel |
| Cure / Setting Technology | Film Drying |
| Form | Liquid; Water |
| Dispensing Method | Sprayable |