A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 819P Series |
| Product Name | High Solids Epoxy Primer 819P |
| Type | Coating; Paint |
| Chemistry | Epoxy; Resin |
| Substrate | Concrete; Metallic; Steel |
| Cure / Setting Technology | Film Drying; Multicomponent |
| Form | Liquid; Solvent |