FMS USA, Inc. Force Measuring Journal ZMGZ207.100

Description
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable
Datasheet
Description
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - ZMGZ207.100 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
ZMGZ207.100
Force Measuring Journal ZMGZ207.100
The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra durable

The ZMGZ series force measuring journals are used to measure the tension in continuous material processing. Force measuring journals are utilized with rollers that have an internal bearing. A bearing mounts to the bearing seat of the load cell and fits inside the roller.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring capability
Nominal forces from 100-3000NSizes available for every application
Stainless steel sensorCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number ZMGZ207.100
Product Name Force Measuring Journal
Tension Range 22.48 lbs (10.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tensiometer - EXAMO 600 F (230 V) - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Force Measuring Sensor - CA203.500 - FMS USA, Inc.
Specs
Tension Range 112 lbs (50.98 kg)
Accuracy 0.5000 ±% Full Scale
Application "Dead" Shaft Applications
View Details
Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
TNT Tension Sensing Roll -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Through-hole or Stud Mount
View Details