The RMGZ900 series force measuring rollers are designed as self contained cantilever mount sensors that minimise machine space requirements in continuous material processing applications.
|
Features |
Advantages |
| 10 times overload protection | Recalibration is not required |
| 50:1 force measuring range | Wide measuring capability |
| Parallel plane / double flexion beam design | Material position and measurement consistent |
| Stainless steel sensor, anodised roller | Corrosion resistant, ultra-durable |
| Roller length up to 800mm | Wide variety of sizes available |
| FMS USA, Inc. | |
|---|---|
| Product Category | Web Tension Sensors |
| Product Number | RMGZ922.320.69.E |
| Product Name | Force Measuring Roller |
| Tension Range | 44.96 lbs (20.39 kg) |
| Accuracy | 0.5000 ±% Full Scale |
| Width to be Measured | 12.6 inch (320 mm) |