FMS USA, Inc. Force Measuring Roller RMGZ915.150.40.E

Description
The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 100mm Wide variety of sizes available
Datasheet
Description
The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 100mm Wide variety of sizes available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ915.150.40.E - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ915.150.40.E
Force Measuring Roller RMGZ915.150.40.E
The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Parallel plane / double flexion beam design Material position and measurement consistent Stainless steel sensor, anodised roller Corrosion resistant, ultra-durable Roller length up to 100mm Wide variety of sizes available

The RMGZ900mini series sensors are designed as self contained cantilever mount sensors that minimise machine space requirements in narrow material processing applications.

Features

Advantages

10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Parallel plane / double flexion beam designMaterial position and measurement consistent
Stainless steel sensor, anodised rollerCorrosion resistant, ultra-durable
Roller length up to 100mmWide variety of sizes available
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number RMGZ915.150.40.E
Product Name Force Measuring Roller
Tension Range 11.24 lbs (5.1 kg)
Accuracy 0.5000 ±% Full Scale
Width to be Measured 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
Tensiometer - EXAMO 600 F - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Force Measuring Roller - RMGZ925.800.119.E - FMS USA, Inc.
Specs
Tension Range 112 lbs (50.98 kg)
Accuracy 0.5000 ±% Full Scale
Width to be Measured 31.5 inch (800 mm)
View Details
Load Cell Roll Assembly -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Pillow block or pillow block base
View Details