FMS USA, Inc. Force Measuring Roller IMGZ035.200

Description
The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Nominal forces from 200-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra-durable Sensor integrated in roller with only one electrical connection Easy mounting and connection
Datasheet
Description
The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Nominal forces from 200-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra-durable Sensor integrated in roller with only one electrical connection Easy mounting and connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - IMGZ035.200 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
IMGZ035.200
Force Measuring Roller IMGZ035.200
The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Nominal forces from 200-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra-durable Sensor integrated in roller with only one electrical connection Easy mounting and connection

The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner.

Features

Advantages

10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Nominal forces from 200-3000NSizes available for every application
Stainless steel sensorCorrosion resistant, ultra-durable
Sensor integrated in roller with only one electrical connectionEasy mounting and connection
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number IMGZ035.200
Product Name Force Measuring Roller
Tension Range 44.96 lbs (20.39 kg)
Accuracy 0.5000 ±% Full Scale
Width to be Measured 15.75 to 118 inch (400 to 3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell - DMGZ345A.RF - FMS USA, Inc.
Specs
Tension Range 11240 lbs (5098 kg)
Accuracy 0.5000 ±% Full Scale
Display None (No Display)
View Details
Tensiometer - EXAMO 600 F (230 V) - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
Load Cell Roll Assembly -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Pillow block or pillow block base
View Details