FMS USA, Inc. Force Measuring Roller CR125

Description
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable
Datasheet
Description
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - CR125 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
CR125
Force Measuring Roller CR125
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable

The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring range at high resolution
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, Aluminium CoverCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number CR125
Product Name Force Measuring Roller
Tension Range 28.1 lbs (12.74 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
Force Measuring Bearing Block - PMGZ500 - FMS USA, Inc.
Specs
Tension Range 2248 to 22480 lbs (1020 to 10195 kg)
Accuracy 0.5000 ±% Full Scale
Mounting Pillow block or pillow block base
View Details
Tensiometer - EXAMO 600 F USB (230 V) - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
TNT Tension Sensing Roll -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Through-hole or Stud Mount
View Details