The K5000 PCB separator is designed to singulate a high volume of pre-scored multiple PCB sheets into individual units. For sheets with a width of up to 12" ( 304 mm), up to 10 circular blades simultaneously separate the PCBs into individual panels. To singulate the PCB panels, the panel is laid onto the input conveyor and travels between the upper and lower row of circular blades.As soon as the rotating blades grip the board, it is drawn into the machine and the panels are separated by pressure on the remaining material in the scoreline. A conveyor belt transports the separated panels out of the machine. These can then be removed by hand or continue on down the assembly line via conveyor. Available with straight output conveyor, right angle output conveyor or output tray.
| FKN Systek, Inc. | |
|---|---|
| Product Category | Depanelizers |
| Product Number | K5000 |
| Product Name | K Series Multiple Blade Circular Blade Depanelizer |