FIPA Inc. Temperature-resistant, Felt-coated Vacuum Cups SX-F

Description
High temperature, fragile materials, zero marks – the temperature-resistan t vacuum cups of the FIPA SF-X series with felt lining are primarily designed for the requirements of the glass industry. A felt lining ensures a gentle and nearly non-marking grip. The vacuum cup materials, namely FKM (briefly up to 300°C) and a special silicone (briefly up to 500°C) guarantee high temperature resistance. A vapour-deposited silicone barrier made of aluminium enables the contaminant-free handling of glass, even under high temperatures (i.e. the glass surface is resistant to contamination from silicone particles).
Description
High temperature, fragile materials, zero marks – the temperature-resistan t vacuum cups of the FIPA SF-X series with felt lining are primarily designed for the requirements of the glass industry. A felt lining ensures a gentle and nearly non-marking grip. The vacuum cup materials, namely FKM (briefly up to 300°C) and a special silicone (briefly up to 500°C) guarantee high temperature resistance. A vapour-deposited silicone barrier made of aluminium enables the contaminant-free handling of glass, even under high temperatures (i.e. the glass surface is resistant to contamination from silicone particles).

Suppliers

Company
Product
Description
Supplier Links
Temperature-resistant, Felt-coated Vacuum Cups - SX-F - FIPA Inc.
Durham, NC, United States
Temperature-resistant, Felt-coated Vacuum Cups
SX-F
Temperature-resistant, Felt-coated Vacuum Cups SX-F
High temperature, fragile materials, zero marks – the temperature-resistan t vacuum cups of the FIPA SF-X series with felt lining are primarily designed for the requirements of the glass industry. A felt lining ensures a gentle and nearly non-marking grip. The vacuum cup materials, namely FKM (briefly up to 300°C) and a special silicone (briefly up to 500°C) guarantee high temperature resistance. A vapour-deposited silicone barrier made of aluminium enables the contaminant-free handling of glass, even under high temperatures (i.e. the glass surface is resistant to contamination from silicone particles).

High temperature, fragile materials, zero marks – the temperature-resistant vacuum cups of the FIPA SF-X series with felt lining are primarily designed for the requirements of the glass industry. A felt lining ensures a gentle and nearly non-marking grip. The vacuum cup materials, namely FKM (briefly up to 300°C) and a special silicone (briefly up to 500°C) guarantee high temperature resistance. A vapour-deposited silicone barrier made of aluminium enables the contaminant-free handling of glass, even under high temperatures (i.e. the glass surface is resistant to contamination from silicone particles).

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SX-F
Product Name Temperature-resistant, Felt-coated Vacuum Cups
Diameter / Max. Size 24 to 150 mm (0.9449 to 5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-60-GT-M10 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022749 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Vulkollan® Bellows Cups, Universal, 1.5 to 2.5 Folds - SBU2-VU - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 9 to 60 mm (0.3543 to 2.36 inch)
Stroke 2 to 25 mm (0.0787 to 0.9843 inch)
View Details
Single Bellow Style Vacuum Cups - B40SW Sil - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 42 mm (1.65 inch)
Material Silicone Rubber
View Details