FIPA Inc. Varioflex® Bellows Cups, 1.5 Folds SP-BX1

Description
Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces. The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times. FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm. FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal. FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.
Description
Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces. The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times. FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm. FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal. FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.

Suppliers

Company
Product
Description
Supplier Links
Varioflex® Bellows Cups, 1.5 Folds - SP-BX1 - FIPA Inc.
Durham, NC, United States
Varioflex® Bellows Cups, 1.5 Folds
SP-BX1
Varioflex® Bellows Cups, 1.5 Folds SP-BX1
Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces. The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times. FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm. FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal. FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.

Long life time and an outstanding holding capacity – FIPA bellows vacuum cups made of oil- and ozone-resistant Varioflex® composite material consist of a dimensionally stable body (60° Shore) and soft, low-marking sealing lip (30° Shore). The body prevents lateral buckling over a broad range of shear force. The soft sealing lip ensures minimum leakage, even on uneven product surfaces.

The outstanding recovery force of the body allows for the use of this bellows vacuum cup in systems withshort cycle times.

FIPA offers a selection of Varioflex® bellows vacuum cups with 1.5 bellows (SP-BX1 series) and 2.5 bellows (SP-BX2 series) with diameters ranging from 15 to 75 mm.

FIPA Varioflex® bellows vacuum cups with 1.5 bellows can be used as vacuum cups for gripping dry sheet metal. Supports prevent deep drawing effects when working with thin-walled sheet metal.

FIPA Varioflex® bellows vacuum cups with 2.5 bellows are designed for applications that require good height and angle compensation, for example, the demoulding of injection moulding parts.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SP-BX1
Product Name Varioflex® Bellows Cups, 1.5 Folds
Type Bellows
Diameter / Max. Size 16 to 160 mm (0.6299 to 6.3 inch)
Stroke 4.5 to 340 mm (0.1772 to 13.39 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2040098 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-30-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
High Temperature Thermalon® Bellows Cups, 2.5 Folds - SKT-B2 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 5.5 to 62 mm (0.2165 to 2.44 inch)
Stroke 3 to 31 mm (0.1181 to 1.22 inch)
View Details
3-1/4
Specs
Type Standard; Flat
Diameter / Max. Size 83 mm (3.27 inch)
Material Rubber
View Details