FIPA Inc. Oval Vacuum Suction Plates for Textured Surfaces SOPL-R

Description
For the handling of elongated, heavy products with difficult surfaces such as rough sawn wooden planks, oval suction plates with extremely flexible sealing lips made of wear-resistant materials provide the required high retention force with minimal leakage and long service life. FIPA oval suction plates for structured surfaces are especially suited to the requirements of the timber industry. The vulcanised aluminium support plate achieves a high load capacity. Supports on the contact surface prevent the deformation of the product, for example, when handling thin-walled panels.
Description
For the handling of elongated, heavy products with difficult surfaces such as rough sawn wooden planks, oval suction plates with extremely flexible sealing lips made of wear-resistant materials provide the required high retention force with minimal leakage and long service life. FIPA oval suction plates for structured surfaces are especially suited to the requirements of the timber industry. The vulcanised aluminium support plate achieves a high load capacity. Supports on the contact surface prevent the deformation of the product, for example, when handling thin-walled panels.

Suppliers

Company
Product
Description
Supplier Links
Oval Vacuum Suction Plates for Textured Surfaces - SOPL-R - FIPA Inc.
Durham, NC, United States
Oval Vacuum Suction Plates for Textured Surfaces
SOPL-R
Oval Vacuum Suction Plates for Textured Surfaces SOPL-R
For the handling of elongated, heavy products with difficult surfaces such as rough sawn wooden planks, oval suction plates with extremely flexible sealing lips made of wear-resistant materials provide the required high retention force with minimal leakage and long service life. FIPA oval suction plates for structured surfaces are especially suited to the requirements of the timber industry. The vulcanised aluminium support plate achieves a high load capacity. Supports on the contact surface prevent the deformation of the product, for example, when handling thin-walled panels.

For the handling of elongated, heavy products with difficult surfaces such as rough sawn wooden planks, oval suction plates with extremely flexible sealing lips made of wear-resistant materials provide the required high retention force with minimal leakage and long service life.

FIPA oval suction plates for structured surfaces are especially suited to the requirements of the timber industry. The vulcanised aluminium support plate achieves a high load capacity. Supports on the contact surface prevent the deformation of the product, for example, when handling thin-walled panels.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SOPL-R
Product Name Oval Vacuum Suction Plates for Textured Surfaces
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-2-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038145 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 55 mm (2.17 inch)
Material Nbr
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.020.272._* - FIPA Inc.
Specs
Diameter / Max. Size 19.5 mm (0.7677 inch)
Stroke 1 mm (0.0394 inch)
Material Rubber
View Details
Multi-Bellows Style Vacuum Cups - MB30W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nitrile (NBR)
View Details