FIPA Inc. Oval Vacuum Cups, Flat SO-E

Description
With an oval, extremely thin design with numerous gradations, these flat vacuum cups can securely pick up elongated objects. The antistatic models are especially suited for applications in the electrical engineering and electronics industries, e.g. semiconductor handling and automated handling of circuit boards with electronic components. Their use in highly dynamic handling systems with rapid cycle times is facilitated by interlocking, clip-in fittings with high torsional strength and resistance against twisting. FIPA SO-E series flat oval vacuum cups are available in dimensions ranging from 10x4 mm to 30x8 mm.
Description
With an oval, extremely thin design with numerous gradations, these flat vacuum cups can securely pick up elongated objects. The antistatic models are especially suited for applications in the electrical engineering and electronics industries, e.g. semiconductor handling and automated handling of circuit boards with electronic components. Their use in highly dynamic handling systems with rapid cycle times is facilitated by interlocking, clip-in fittings with high torsional strength and resistance against twisting. FIPA SO-E series flat oval vacuum cups are available in dimensions ranging from 10x4 mm to 30x8 mm.

Suppliers

Company
Product
Description
Supplier Links
Oval Vacuum Cups, Flat - SO-E - FIPA Inc.
Durham, NC, United States
Oval Vacuum Cups, Flat
SO-E
Oval Vacuum Cups, Flat SO-E
With an oval, extremely thin design with numerous gradations, these flat vacuum cups can securely pick up elongated objects. The antistatic models are especially suited for applications in the electrical engineering and electronics industries, e.g. semiconductor handling and automated handling of circuit boards with electronic components. Their use in highly dynamic handling systems with rapid cycle times is facilitated by interlocking, clip-in fittings with high torsional strength and resistance against twisting. FIPA SO-E series flat oval vacuum cups are available in dimensions ranging from 10x4 mm to 30x8 mm.

With an oval, extremely thin design with numerous gradations, these flat vacuum cups can securely pick up elongated objects. The antistatic models are especially suited for applications in the electrical engineering and electronics industries, e.g. semiconductor handling and automated handling of circuit boards with electronic components.

Their use in highly dynamic handling systems with rapid cycle times is facilitated by interlocking, clip-in fittings with high torsional strength and resistance against twisting.

FIPA SO-E series flat oval vacuum cups are available in dimensions ranging from 10x4 mm to 30x8 mm.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SO-E
Product Name Oval Vacuum Cups, Flat
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-55-1/4-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 55 mm (2.17 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038264 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.020.299._* - FIPA Inc.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Stroke 3.5 mm (0.1378 inch)
Material Vulkollan®
View Details
Vacuum Cups - Style MHD - Metal Reinforced Type - Seal Science, Inc.
Specs
Type Flat
Diameter / Max. Size 7.4 mm (0.2913 inch)
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
View Details