FIPA Inc. Oval Vacuum Cups, Flat SO-C

Description
Oval vacuum cups generate high forces for the highly dynamic gripping of elongated products. With vacuum cup housings made of anodised aluminium, FIPA SO-C series flat oval vacuum cups are able to pick up high radial and axial loads without deformation. Torsion-resistant suction cups are designed for handling extrusions, moulding, bolts and other goods with small, elongated designs in systems with rapid cycle times. The FIPA SO-C series of oval vacuum cups provides torsion-resistant suction cups with dimensions ranging from 30x12 mm to 190x90 mm.
Description
Oval vacuum cups generate high forces for the highly dynamic gripping of elongated products. With vacuum cup housings made of anodised aluminium, FIPA SO-C series flat oval vacuum cups are able to pick up high radial and axial loads without deformation. Torsion-resistant suction cups are designed for handling extrusions, moulding, bolts and other goods with small, elongated designs in systems with rapid cycle times. The FIPA SO-C series of oval vacuum cups provides torsion-resistant suction cups with dimensions ranging from 30x12 mm to 190x90 mm.

Suppliers

Company
Product
Description
Supplier Links
Oval Vacuum Cups, Flat - SO-C - FIPA Inc.
Durham, NC, United States
Oval Vacuum Cups, Flat
SO-C
Oval Vacuum Cups, Flat SO-C
Oval vacuum cups generate high forces for the highly dynamic gripping of elongated products. With vacuum cup housings made of anodised aluminium, FIPA SO-C series flat oval vacuum cups are able to pick up high radial and axial loads without deformation. Torsion-resistant suction cups are designed for handling extrusions, moulding, bolts and other goods with small, elongated designs in systems with rapid cycle times. The FIPA SO-C series of oval vacuum cups provides torsion-resistant suction cups with dimensions ranging from 30x12 mm to 190x90 mm.

Oval vacuum cups generate high forces for the highly dynamic gripping of elongated products. With vacuum cup housings made of anodised aluminium, FIPA SO-C series flat oval vacuum cups are able to pick up high radial and axial loads without deformation. Torsion-resistant suction cups are designed for handling extrusions, moulding, bolts and other goods with small, elongated designs in systems with rapid cycle times.

The FIPA SO-C series of oval vacuum cups provides torsion-resistant suction cups with dimensions ranging from 30x12 mm to 190x90 mm.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SO-C
Product Name Oval Vacuum Cups, Flat
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038331 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vulkollan® Bellows Cups, Universal, 1.5 to 2.5 Folds - SBU1-VU - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 22 to 56 mm (0.8661 to 2.2 inch)
Stroke 7 to 10 mm (0.2756 to 0.3937 inch)
View Details
Flat Style Vacuum Cups - F20S Sil - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 21 mm (0.8268 inch)
Material Silicone Rubber
View Details