FIPA Inc. Flat Suction Cups for Dynamic Handling of Oily Metal Sheets SM-F

Description
The flat vacuum cups for sheet metal handling of the FIPA SM-F series are especially suitable for the process-secure and slip-free gripping of oil sheet metal and are preferred for use in car body and vehicle construction. Large anti-slip reinforcement ribs reliably prevent unwanted deep drawing effects and deformations in thin-walled sheet metal. High lateral forces that affect the vacuum cups when tipping sheet metal parts are absorbed without slipping. Thanks to soft sealing lips, vacuum cups for sheet metal handling can also adapt to slightly curved products, thus minimising leaking. The vulcanised-in connection thread of the sheet metal suction pad guarantees a tight fit in the fitting, even in highly dynamic gripping cycles.
Description
The flat vacuum cups for sheet metal handling of the FIPA SM-F series are especially suitable for the process-secure and slip-free gripping of oil sheet metal and are preferred for use in car body and vehicle construction. Large anti-slip reinforcement ribs reliably prevent unwanted deep drawing effects and deformations in thin-walled sheet metal. High lateral forces that affect the vacuum cups when tipping sheet metal parts are absorbed without slipping. Thanks to soft sealing lips, vacuum cups for sheet metal handling can also adapt to slightly curved products, thus minimising leaking. The vulcanised-in connection thread of the sheet metal suction pad guarantees a tight fit in the fitting, even in highly dynamic gripping cycles.

Suppliers

Company
Product
Description
Supplier Links
Flat Suction Cups for Dynamic Handling of Oily Metal Sheets - SM-F - FIPA Inc.
Durham, NC, United States
Flat Suction Cups for Dynamic Handling of Oily Metal Sheets
SM-F
Flat Suction Cups for Dynamic Handling of Oily Metal Sheets SM-F
The flat vacuum cups for sheet metal handling of the FIPA SM-F series are especially suitable for the process-secure and slip-free gripping of oil sheet metal and are preferred for use in car body and vehicle construction. Large anti-slip reinforcement ribs reliably prevent unwanted deep drawing effects and deformations in thin-walled sheet metal. High lateral forces that affect the vacuum cups when tipping sheet metal parts are absorbed without slipping. Thanks to soft sealing lips, vacuum cups for sheet metal handling can also adapt to slightly curved products, thus minimising leaking. The vulcanised-in connection thread of the sheet metal suction pad guarantees a tight fit in the fitting, even in highly dynamic gripping cycles.

The flat vacuum cups for sheet metal handling of the FIPA SM-F series are especially suitable for the process-secure and slip-free gripping of oil sheet metal and are preferred for use in car body and vehicle construction.

Large anti-slip reinforcement ribs reliably prevent unwanted deep drawing effects and deformations in thin-walled sheet metal. High lateral forces that affect the vacuum cups when tipping sheet metal parts are absorbed without slipping.

Thanks to soft sealing lips, vacuum cups for sheet metal handling can also adapt to slightly curved products, thus minimising leaking.

The vulcanised-in connection thread of the sheet metal suction pad guarantees a tight fit in the fitting, even in highly dynamic gripping cycles.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SM-F
Product Name Flat Suction Cups for Dynamic Handling of Oily Metal Sheets
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038399 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-200-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material PUR
View Details
Universal Oval Suction Cups, 2.5 Folds - SO-BU - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 25 to 75 mm (0.9843 to 2.95 inch)
Stroke 6 to 11 mm (0.2362 to 0.4331 inch)
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details