FIPA Inc. Detectable Suction Cups for Baked Goods SL-BD

Description
Bakery goods pose special challenges for vacuum cups. The surfaces of bread rolls, muffins, bread, pizza and similar products from the food industry are irregularly structured and uneven. FIPA SL-B and SL-BD series vacuum cups for bakery goods are bellows vacuum cups with multiple bellows which enable smooth product handling and the required height compensation. The FDA-compliant silicone vacuum cup material is approved for contact with food. SL-BD series bakery goods vacuum cups – SAFELINE-detectable models for high product security. A special compound which is detectable by metal detectors from the manufacturer SAFELINE is used as the vacuum cup material for SL-BD series bakery goods vacuum cups. If the bakery goods become contaminated from the vacuum cup components, this is detected and the goods are rejected from the production line. Therefore, FIPA detectable vacuum cups for bakery goods make a significant contribution to the product safety of bakery goods.
Description
Bakery goods pose special challenges for vacuum cups. The surfaces of bread rolls, muffins, bread, pizza and similar products from the food industry are irregularly structured and uneven. FIPA SL-B and SL-BD series vacuum cups for bakery goods are bellows vacuum cups with multiple bellows which enable smooth product handling and the required height compensation. The FDA-compliant silicone vacuum cup material is approved for contact with food. SL-BD series bakery goods vacuum cups – SAFELINE-detectable models for high product security. A special compound which is detectable by metal detectors from the manufacturer SAFELINE is used as the vacuum cup material for SL-BD series bakery goods vacuum cups. If the bakery goods become contaminated from the vacuum cup components, this is detected and the goods are rejected from the production line. Therefore, FIPA detectable vacuum cups for bakery goods make a significant contribution to the product safety of bakery goods.

Suppliers

Company
Product
Description
Supplier Links
Detectable Suction Cups for Baked Goods - SL-BD - FIPA Inc.
Durham, NC, United States
Detectable Suction Cups for Baked Goods
SL-BD
Detectable Suction Cups for Baked Goods SL-BD
Bakery goods pose special challenges for vacuum cups. The surfaces of bread rolls, muffins, bread, pizza and similar products from the food industry are irregularly structured and uneven. FIPA SL-B and SL-BD series vacuum cups for bakery goods are bellows vacuum cups with multiple bellows which enable smooth product handling and the required height compensation. The FDA-compliant silicone vacuum cup material is approved for contact with food. SL-BD series bakery goods vacuum cups – SAFELINE-detectable models for high product security. A special compound which is detectable by metal detectors from the manufacturer SAFELINE is used as the vacuum cup material for SL-BD series bakery goods vacuum cups. If the bakery goods become contaminated from the vacuum cup components, this is detected and the goods are rejected from the production line. Therefore, FIPA detectable vacuum cups for bakery goods make a significant contribution to the product safety of bakery goods.

Bakery goods pose special challenges for vacuum cups. The surfaces of bread rolls, muffins, bread, pizza and similar products from the food industry are irregularly structured and uneven. FIPA SL-B and SL-BD series vacuum cups for bakery goods are bellows vacuum cups with multiple bellows which enable smooth product handling and the required height compensation. The FDA-compliant silicone vacuum cup material is approved for contact with food.

SL-BD series bakery goods vacuum cups – SAFELINE-detectable models for high product security.

A special compound which is detectable by metal detectors from the manufacturer SAFELINE is used as the vacuum cup material for SL-BD series bakery goods vacuum cups. If the bakery goods become contaminated from the vacuum cup components, this is detected and the goods are rejected from the production line. Therefore, FIPA detectable vacuum cups for bakery goods make a significant contribution to the product safety of bakery goods.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SL-BD
Product Name Detectable Suction Cups for Baked Goods
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-15-1/8-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038349 - RS Components, Ltd.
Specs
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.016.255._* - FIPA Inc.
Specs
Diameter / Max. Size 17 mm (0.6693 inch)
Stroke 3 mm (0.1181 inch)
Material Silicone Rubber
View Details
Vinyl Vacuum Cups - VC50-Y - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.22 mm (0.8748 inch)
Material Vinyl
View Details