FIPA Inc. High Temperature Thermalon® Bellows Cups, 1.5 Folds SKT-B1

Description
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.
Description
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Thermalon® Bellows Cups, 1.5 Folds - SKT-B1 - FIPA Inc.
Durham, NC, United States
High Temperature Thermalon® Bellows Cups, 1.5 Folds
SKT-B1
High Temperature Thermalon® Bellows Cups, 1.5 Folds SKT-B1
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

With the aid of temperature-resistant bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used.

FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SKT-B1
Product Name High Temperature Thermalon® Bellows Cups, 1.5 Folds
Type Bellows
Diameter / Max. Size 12 to 67 mm (0.4724 to 2.64 inch)
Stroke 5.5 to 15 mm (0.2165 to 0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038310 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material Nbr
View Details
Oval Bellows Suction Cups Made of Vinyl - SO-BV - FIPA Inc.
Specs
Type Oval; Bellows
Diameter / Max. Size 35 to 99 mm (1.38 to 3.9 inch)
Stroke 9 to 11 mm (0.3543 to 0.4331 inch)
View Details
Vinyl Vacuum Cups - VC22-O - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details