FIPA Inc. High Temperature HNBR Bellows Cups, 2.5 Folds SKH-B2

Description
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.
Description
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

Suppliers

Company
Product
Description
Supplier Links
High Temperature HNBR Bellows Cups, 2.5 Folds - SKH-B2 - FIPA Inc.
Durham, NC, United States
High Temperature HNBR Bellows Cups, 2.5 Folds
SKH-B2
High Temperature HNBR Bellows Cups, 2.5 Folds SKH-B2
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

With the aid of temperature-resistant bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used.

FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SKH-B2
Product Name High Temperature HNBR Bellows Cups, 2.5 Folds
Type Bellows
Diameter / Max. Size 5.5 to 61 mm (0.2165 to 2.4 inch)
Stroke 3 to 25 mm (0.1181 to 0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-GT-G1/8 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022748 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
Varioflex® Bellows Cups, 2.5 Folds - SP-BX2 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 16 to 77.5 mm (0.6299 to 3.05 inch)
Stroke 5.5 to 25 mm (0.2165 to 0.9843 inch)
View Details
Vacuum Cups - Style Large VXB-HR Type - Seal Science, Inc.
Specs
Type Bellows; Flange Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details