FIPA Inc. Flat Vacuum Cups for Porous Products SFU-RT

Description
Patented flat suction cups for stacking of partially air-permeable plate material that air is drawn through. Separates uppermost plate layer from underlying plate layers. Soft sealing lip made of abrasion-resistant NR. Secure handling even of rough surfaces thanks to additional internal safety sealing lip. High stability under lateral forces. Cost-effective replacement of the wear part, as it comes in two parts.
Description
Patented flat suction cups for stacking of partially air-permeable plate material that air is drawn through. Separates uppermost plate layer from underlying plate layers. Soft sealing lip made of abrasion-resistant NR. Secure handling even of rough surfaces thanks to additional internal safety sealing lip. High stability under lateral forces. Cost-effective replacement of the wear part, as it comes in two parts.

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Cups for Porous Products - SFU-RT - FIPA Inc.
Durham, NC, United States
Flat Vacuum Cups for Porous Products
SFU-RT
Flat Vacuum Cups for Porous Products SFU-RT
Patented flat suction cups for stacking of partially air-permeable plate material that air is drawn through. Separates uppermost plate layer from underlying plate layers. Soft sealing lip made of abrasion-resistant NR. Secure handling even of rough surfaces thanks to additional internal safety sealing lip. High stability under lateral forces. Cost-effective replacement of the wear part, as it comes in two parts.

Patented flat suction cups for stacking of partially air-permeable plate material that air is drawn through.

Separates uppermost plate layer from underlying plate layers.
Soft sealing lip made of abrasion-resistant NR. Secure handling even of rough surfaces thanks to additional internal safety sealing lip.

High stability under lateral forces.
Cost-effective replacement of the wear part, as it comes in two parts.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SFU-RT
Product Name Flat Vacuum Cups for Porous Products
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038331 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Rectangle Bellows Suction Cups Made from Silicone - SV-RB - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 53 to 80 mm (2.09 to 3.15 inch)
Stroke 16 to 20 mm (0.6299 to 0.7874 inch)
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details