FIPA Inc. Flat XXL-suction Ring SFR

Description
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.
Description
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.

Suppliers

Company
Product
Description
Supplier Links
Flat XXL-suction Ring - SFR - FIPA Inc.
Durham, NC, United States
Flat XXL-suction Ring
SFR
Flat XXL-suction Ring SFR
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.

FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SFR
Product Name Flat XXL-suction Ring
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038337 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Vulkollan® Bellows Cups, Universal, 1.5 to 2.5 Folds - SBU1-VU - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 22 to 56 mm (0.8661 to 2.2 inch)
Stroke 7 to 10 mm (0.2756 to 0.3937 inch)
View Details
Flat Style Vacuum Cups - F10S Sil - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicone Rubber
View Details