FIPA Inc. Heavy-duty Flat Vacuum Suction Plates SFPL-D

Description
Whether marble, thick sheet metal, concrete parts, metal plates, rough sawn wooden panels or other heavy parts – thanks to a vulcanised steel plate and double sealing lip with high retention force, FIPA SFPL-D series heavy duty flat suction plates are optimised for smooth and rough product surfaces. A lateral connection on the vacuum distribution and central hole for fixing to the machine facilitate the mounting of heavy duty grippers.
Description
Whether marble, thick sheet metal, concrete parts, metal plates, rough sawn wooden panels or other heavy parts – thanks to a vulcanised steel plate and double sealing lip with high retention force, FIPA SFPL-D series heavy duty flat suction plates are optimised for smooth and rough product surfaces. A lateral connection on the vacuum distribution and central hole for fixing to the machine facilitate the mounting of heavy duty grippers.

Suppliers

Company
Product
Description
Supplier Links
Heavy-duty Flat Vacuum Suction Plates - SFPL-D - FIPA Inc.
Durham, NC, United States
Heavy-duty Flat Vacuum Suction Plates
SFPL-D
Heavy-duty Flat Vacuum Suction Plates SFPL-D
Whether marble, thick sheet metal, concrete parts, metal plates, rough sawn wooden panels or other heavy parts – thanks to a vulcanised steel plate and double sealing lip with high retention force, FIPA SFPL-D series heavy duty flat suction plates are optimised for smooth and rough product surfaces. A lateral connection on the vacuum distribution and central hole for fixing to the machine facilitate the mounting of heavy duty grippers.

Whether marble, thick sheet metal, concrete parts, metal plates, rough sawn wooden panels or other heavy parts – thanks to a vulcanised steel plate and double sealing lip with high retention force, FIPA SFPL-D series heavy duty flat suction plates are optimised for smooth and rough product surfaces. A lateral connection on the vacuum distribution and central hole for fixing to the machine facilitate the mounting of heavy duty grippers.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SFPL-D
Product Name Heavy-duty Flat Vacuum Suction Plates
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038304 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
High Temperature HNBR Bellows Cups, 1.5 Folds - SKH-B1 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 6 to 43 mm (0.2362 to 1.69 inch)
Stroke 2 to 12 mm (0.0787 to 0.4724 inch)
View Details
PFG Style Flat Vacuum Vacuum Cups - PA25-SIT Silicone PFG-25-SI - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 25 mm (0.9843 inch)
Material Silicone Rubber
View Details