FIPA Inc. Vinyl Bellows Cups, 2.5 Folds SBV 2

Description
Whether flexible or curved products, FIPA bellows vacuum cups made of vinyl can grip flexible and curved goods with minimum leaking thanks to the soft vacuum cup material. Vinyl is an outstanding material with long service life, even when working with abrasive product surfaces. The bellows vacuum cups of the FIPA SBV series are available in models with 1.5 bellows in diameters ranging from 5 to 70 mm and with 2.5 bellows in diameters ranging from 4 to 50 mm.
Description
Whether flexible or curved products, FIPA bellows vacuum cups made of vinyl can grip flexible and curved goods with minimum leaking thanks to the soft vacuum cup material. Vinyl is an outstanding material with long service life, even when working with abrasive product surfaces. The bellows vacuum cups of the FIPA SBV series are available in models with 1.5 bellows in diameters ranging from 5 to 70 mm and with 2.5 bellows in diameters ranging from 4 to 50 mm.

Suppliers

Company
Product
Description
Supplier Links
Vinyl Bellows Cups, 2.5 Folds - SBV 2 - FIPA Inc.
Durham, NC, United States
Vinyl Bellows Cups, 2.5 Folds
SBV 2
Vinyl Bellows Cups, 2.5 Folds SBV 2
Whether flexible or curved products, FIPA bellows vacuum cups made of vinyl can grip flexible and curved goods with minimum leaking thanks to the soft vacuum cup material. Vinyl is an outstanding material with long service life, even when working with abrasive product surfaces. The bellows vacuum cups of the FIPA SBV series are available in models with 1.5 bellows in diameters ranging from 5 to 70 mm and with 2.5 bellows in diameters ranging from 4 to 50 mm.

Whether flexible or curved products, FIPA bellows vacuum cups made of vinyl can grip flexible and curved goods with minimum leaking thanks to the soft vacuum cup material.

Vinyl is an outstanding material with long service life, even when working with abrasive product surfaces.

The bellows vacuum cups of the FIPA SBV series are available in models with 1.5 bellows in diameters ranging from 5 to 70 mm and with 2.5 bellows in diameters ranging from 4 to 50 mm.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SBV 2
Product Name Vinyl Bellows Cups, 2.5 Folds
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HB-6-G - Festo Corporation
Specs
Style Other
Description G1/4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2040102 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
Oval Vacuum Cups, Flat - SO-E - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 10 to 30 mm (0.3937 to 1.18 inch)
Stroke 0.9000 mm (0.0354 inch)
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details