FIPA Inc. Bellows Suction Cups, Universal, 1.5 Folds SBU 1

Description
The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved surfaces.
Description
The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved surfaces.

Suppliers

Company
Product
Description
Supplier Links
Bellows Suction Cups, Universal, 1.5 Folds - SBU 1 - FIPA Inc.
Durham, NC, United States
Bellows Suction Cups, Universal, 1.5 Folds
SBU 1
Bellows Suction Cups, Universal, 1.5 Folds SBU 1
The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved surfaces.

The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm.

Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with curved surfaces.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SBU 1
Product Name Bellows Suction Cups, Universal, 1.5 Folds
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038228 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Pur
View Details
Vacuum suction cup - ESS-20-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material NBR
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 126.020.004._* - FIPA Inc.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Stroke 3.5 mm (0.1378 inch)
Material Rubber; Silicone Rubber
View Details
8
Specs
Type DeepCup; Flat
Diameter / Max. Size 203 mm (8 inch)
Style Other
View Details