FIPA Inc. Bellows Vacuum Cups, 4.5 Bellows SBF-C

Description
FIPA bellows vacuum cups with SBF-C series 4.5 bellows are able to adapt to irregularly shaped product surfaces with their fine and flexible sealing lips. With 4.5 bellows, the bellows vacuum cup effortlessly compensates height and angle differences. The vacuum supply is connected by way of a screwed fitting. The bellows vacuum cup series covers a lift range of 4 to 26 millimetres and is available in diameters ranging from 10 to 50 millimetres.
Description
FIPA bellows vacuum cups with SBF-C series 4.5 bellows are able to adapt to irregularly shaped product surfaces with their fine and flexible sealing lips. With 4.5 bellows, the bellows vacuum cup effortlessly compensates height and angle differences. The vacuum supply is connected by way of a screwed fitting. The bellows vacuum cup series covers a lift range of 4 to 26 millimetres and is available in diameters ranging from 10 to 50 millimetres.

Suppliers

Company
Product
Description
Supplier Links
Bellows Vacuum Cups, 4.5 Bellows - SBF-C - FIPA Inc.
Durham, NC, United States
Bellows Vacuum Cups, 4.5 Bellows
SBF-C
Bellows Vacuum Cups, 4.5 Bellows SBF-C
FIPA bellows vacuum cups with SBF-C series 4.5 bellows are able to adapt to irregularly shaped product surfaces with their fine and flexible sealing lips. With 4.5 bellows, the bellows vacuum cup effortlessly compensates height and angle differences. The vacuum supply is connected by way of a screwed fitting. The bellows vacuum cup series covers a lift range of 4 to 26 millimetres and is available in diameters ranging from 10 to 50 millimetres.

FIPA bellows vacuum cups with SBF-C series 4.5 bellows are able to adapt to irregularly shaped product surfaces with their fine and flexible sealing lips. With 4.5 bellows, the bellows vacuum cup effortlessly compensates height and angle differences.

The vacuum supply is connected by way of a screwed fitting.

The bellows vacuum cup series covers a lift range of 4 to 26 millimetres and is available in diameters ranging from 10 to 50 millimetres.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SBF-C
Product Name Bellows Vacuum Cups, 4.5 Bellows
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038361 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-150-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material NBR
View Details
Varioflex® Bellows Cups, 2.5 Folds - SP-BX2 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 16 to 77.5 mm (0.6299 to 3.05 inch)
Stroke 5.5 to 25 mm (0.2165 to 0.9843 inch)
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details