QUICK-CHANGE SYSTEM RECTANGLE, ROBOT SIDE
FIPA Inc.
Quick-change System Rectangle, Robot Side
Description
Manual interface between robot and gripper system
Minimized downtime due to fast gripper change
Gripper side not included in scope of delivery
Description
Manual interface between robot and gripper system
Minimized downtime due to fast gripper change
Gripper side not included in scope of delivery
Suppliers
Quick-change System Rectangle, Robot Side
Manual interface between robot and gripper system
Minimized downtime due to fast gripper change
Gripper side not included in scope of delivery
- Manual interface between robot and gripper system
- Minimized downtime due to fast gripper change
- Gripper side not included in scope of delivery
Supplier's Site
Technical Specifications
|
Product Category
|
Robotic Tool Changers |
|
Product Name
|
Quick-change System Rectangle, Robot Side |
|
Pay Load
|
33.72 lbs (15.29 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Supplied
Pneumatic
Pay Load
225 lbs (102 kg)
Number of Pneumatic Ports
10
View Details
Power Supplied
Pneumatic
Applications
Assembly; Material Handling; Pick and Place; Welding
Weight
0.2205 to 46.3 lbs (0.1000 to 21 kg)
View Details
Weight
0.4410 lbs (0.2000 kg)
XY Repeatability
3.94 mil (100 µm)
View Details