FIPA Inc. Flat XXL-suction Ring 152.285.099._*

Description
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.
Description
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.

Suppliers

Company
Product
Description
Supplier Links
Flat XXL-suction Ring - 152.285.099._* - FIPA Inc.
Durham, NC, United States
Flat XXL-suction Ring
152.285.099._*
Flat XXL-suction Ring 152.285.099._*
FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.

FIPA flat suction rings are optimised for the handling of heavy loads. A steel ring vulcanised into the suction seal absorbs high retention forces without deformation. Ring-shaped circumferential threaded holes create a high-strength connection with the vacuum cup mounting.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 152.285.099._*
Product Name Flat XXL-suction Ring
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Pneumatic Suction Cups - 7036249 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Fluoromethyl silicone
View Details
Bellows Vacuum Cups, 1.5 Bellows - SBF-A - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 10 to 80 mm (0.3937 to 3.15 inch)
Stroke 4 to 10 mm (0.1575 to 0.3937 inch)
View Details
Specs
Type Bellows
Diameter / Max. Size 5.5 mm (0.2165 inch)
Material Nitrile (NBR)
View Details