FIPA Inc. Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini 102.012.332._*

Description
Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times. The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.
Description
Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times. The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.012.332._* - FIPA Inc.
Durham, NC, United States
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini
102.012.332._*
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini 102.012.332._*
Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times. The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.

Rapid processing speeds in the printing industry make paper handling a delicate matter. This requires vacuum cups and suction pads made of wear-resistant materials with long service life capable of withstanding abrasive paper. Thanks to low evacuation volumes, suction cups designed for paper are able to keep pace with the required rapid cycle times.

The FIPA range includes suction pads for paper handling that are compatible with Müller-Martini machines. These compatible vacuum grippers are available in various models made of wear-resistant NR, SI, vinyl and Vulkollan®.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 102.012.332._*
Product Name Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini
Diameter / Max. Size 13 mm (0.5118 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-1-QS - Festo Corporation
Specs
Style Other
Description QS-4
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038442 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
Oval Flat Suction Cups for Dynamic Handling of Oily and Dry Metal Sheets - SM-OF - FIPA Inc.
Specs
Type Oval; Flat
Diameter / Max. Size 56 to 146 mm (2.2 to 5.75 inch)
Stroke 3 to 7 mm (0.1181 to 0.2756 inch)
View Details
Specs
Type Bellows
Diameter / Max. Size 13 mm (0.5118 inch)
Material Silicone Rubber
View Details