Fenn Vertical Inverted Spinner Blocks use a continuous shedding principle to draw unlimited coil weights at high production speeds. Block sizes available are 24", 40", 60" and 84" diameter. Custom block sizes are also available. All of our machines can be equipped with the industry's latest mechanical and electronic automation systems making the block safe, easy and efficient to operate. A wide variety of coil handling systems, such as carousel conveyor or straight through type conveyor, are available and engineered to suit your production and facility needs.
| FENN | |
|---|---|
| Product Category | Tube End Forming Machines |
| Product Name | Tube Spinner Blocks |