Torin's CNC machines are easily set up. What takes hours to set up for some mechanical machines is reduced to minutes on Torin's new generation of CNC spring coilers. Now, small production runs can be profitable because a recalled spring can be quickly and accurately produced. Preset production count automatically stop the machine when the desired run is reached. The Fenn's Torin® CNC Springmakers are designed for the full range of traditional wire sizes, but differ from the mechanical counterparts by being fully servo controlled. The feed, diameter, pitch, torsion, and coiling point axes are directly driven with externally committed AC brushless servo motors. There are no cams or associated levers and linkages used, and there are no motor brushes to wear out. Torque transmission on the diameter, pitch, torsion, and coiling point is done through pre-loaded ball screws, thus eliminating backlash effects. The servo motors have a very high torque-to-inertia ratio to maximize responsiveness.
| FENN | |
|---|---|
| Product Category | Spring and Wire Forming Machines |
| Product Name | FENN's Torin® Multi-Axis CNC Camless Spring Coiler |