Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
| F.N. Sheppard & Co. | F.N. Sheppard & Co. | |
|---|---|---|
| Product Category | Timing Pulleys (inch) | Timing Pulleys (metric) |
| Product Number | Standard Belt Width Pulleys | Standard Belt Width Pulleys |
| Component Type | Timing Pulley (optional feature); Timing Pulley Stock (optional feature) | Timing Pulley (optional feature); Timing Pulley Stock (optional feature) |
| Pitch Type | 0.080" (MXL) (optional feature) 0.200" (XL) (optional feature) 0.375" (L) (optional feature) 0.500" (H) (optional feature) 0.875" (XH) (optional feature) | T 2.5mm (optional feature) T 5mm (optional feature) T 10mm (optional feature) T 20mm (optional feature) AT 5mm (optional feature) AT 10mm (optional feature) AT 20mm (optional feature) HTD 3mm (optional feature) HTD 5mm (optional feature) HTD 14mm (optional feature) HTD 8mm (optional feature) |
| Material | Aluminum (optional feature); Steel (optional feature); Cast Iron, Stainless Steel, Delrin | Aluminum (optional feature); Steel (optional feature); Cast Iron, Stainless Steel, Delrin |
| Mounting and Features | Hub on pulley (optional feature); Set Screw (optional feature); Hub Clamping Screw (optional feature); Simple Bore (optional feature) | V-groove (optional feature); Set Screw (optional feature); Hub Clamping Screw (optional feature); Simple Bore (optional feature) |