Exceed™ PP6014MED is a polypropylene homopolymer resin formulated for medical and pharmaceutical applications, available as pellets for injection molding. It is autoclave, ethylene oxide, and steam sterilizable with low extractables, and meets ISO 10993-10, ISO 10993-4, USP Class VI, ISO 10993-11, and ISO 10993-5 requirements. The material has a density of 0.900 g/cm³, a melt mass-flow rate of 14 g/10 min at 230°C/2.16 kg, a tensile yield strength of 34.5 MPa, a flexural modulus of 1430 MPa, and a Vicat softening temperature of 154 °C. It is naturally colored and intended for labware, medical packaging, and healthcare applications.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP6014MED |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |