Exceed™ PP3155E5 is a polypropylene homopolymer resin designed for spunbond nonwovens and fiber applications, offering controlled rheology, high flow, and gas-fading resistance. It is supplied as natural-colored pellets and processed via extrusion. The material has a melt mass-flow rate of 36 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 34.6 MPa, a flexural modulus of 1390 to 1610 MPa depending on test speed, and a deflection temperature under load of 90.0°C at 66 psi. It exhibits a Notched Izod impact of 34 J/m and a Gardner impact of 10.9 J at -30°C. The resin is formulated without intentionally-added phthalate compounds and includes a non-gas fade additive package.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP3155E5 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |