ExxonMobil - Polyethylene Products Exact™ Plastomer Resins for Film Packaging Exact™ 3132A

Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet
Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exact™ Plastomer Resins for Film Packaging - Exact™ 3132A - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exact™ Plastomer Resins for Film Packaging
Exact™ 3132A
Exact™ Plastomer Resins for Film Packaging Exact™ 3132A
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Exact™ 3132A
Product Name Exact™ Plastomer Resins for Film Packaging
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 220 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 9061 - ExxonMobil - Polyethylene Products
Specs
Type MoldingCompound; Thermoplastic
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details